onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N15TM FQB5N15TM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919270-FQB5N15TM Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 5.4A (Tc) 3.75W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB5 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919270-FQB5N15TM Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 5.4A (Tc) 3.75W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB5 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N15TM - 919270-FQB5N15TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N15TM
919270-FQB5N15TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N15TM 919270-FQB5N15TM
Manufacturer: ON Semiconductor Win Source Part Number: 919270-FQB5N15TM Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 5.4A (Tc) 3.75W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB5 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919270-FQB5N15TM
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 5.4A (Tc) 3.75W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263AB)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB5
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 919270-FQB5N15TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB5N15TM
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
7 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,235 - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
3 suppliers
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
7 suppliers