onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB55N10TM FQB55N10TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140232-FQB55N10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 155W (Tc) Family Name: FQB55N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 27.5A, 10V Alternative Parts (Cross-Reference): SUM40N10-30; SUM40N10-30-E3; 2SK3588-01S; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140232-FQB55N10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 155W (Tc) Family Name: FQB55N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 27.5A, 10V Alternative Parts (Cross-Reference): SUM40N10-30; SUM40N10-30-E3; 2SK3588-01S; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB55N10TM - 140232-FQB55N10TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB55N10TM
140232-FQB55N10TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB55N10TM 140232-FQB55N10TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140232-FQB55N10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.75W (Ta), 155W (Tc) Family Name: FQB55N10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 55A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 27.5A, 10V Alternative Parts (Cross-Reference): SUM40N10-30; SUM40N10-30-E3; 2SK3588-01S; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140232-FQB55N10TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 155W (Tc)
Family Name: FQB55N10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 2730pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 26 mOhm @ 27.5A, 10V
Alternative Parts (Cross-Reference): SUM40N10-30; SUM40N10-30-E3; 2SK3588-01S;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 6710914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710914
MOSFETs 6710914
MOSFET N-Channel 100V 55A D2PAK

MOSFET N-Channel 100V 55A D2PAK

Supplier's Site
MOSFETs - 6710914P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710914P
MOSFETs 6710914P
MOSFET N-Channel 100V 55A D2PAK

MOSFET N-Channel 100V 55A D2PAK

Supplier's Site
MOSFETs - 1662534 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662534
MOSFETs 1662534
MOSFET N-Channel 100V 55A D2PAK

MOSFET N-Channel 100V 55A D2PAK

Supplier's Site
Single FETs, MOSFETs - FQB55N10TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB55N10TMTR-ND
Single FETs, MOSFETs FQB55N10TMTR-ND
N-Channel 100V 55A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 55A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB55N10TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB55N10TMDKR-ND
Single FETs, MOSFETs FQB55N10TMDKR-ND
N-Channel 100V 55A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 55A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB55N10TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB55N10TMCT-ND
Single FETs, MOSFETs FQB55N10TMCT-ND
N-Channel 100V 55A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 55A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FQB55N10TM
N-Channel 100V MOSFET Transistor 2088-FQB55N10TM
MOSFETs 100V N-Channel QFET Product overview: FQB55N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB55N10TM can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel QFET Product overview: FQB55N10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB55N10TM can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 100V, 55Ma, Full Reel; Channel Type Onsemi - 34C0409 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 55Ma, Full Reel; Channel Type Onsemi
34C0409
N Channel Mosfet, 100V, 55Ma, Full Reel; Channel Type Onsemi 34C0409
N CHANNEL MOSFET, 100V, 55mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:55mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 55mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:55mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Onsemi - 46AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Onsemi
46AC0856
Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Onsemi 46AC0856
MOSFET, N-CH, 100V, 55A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 55A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 100V, 55Ma; Transistor Polarity Onsemi - 15R4035 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 55Ma; Transistor Polarity Onsemi
15R4035
N Channel Mosfet, 100V, 55Ma; Transistor Polarity Onsemi 15R4035
N CHANNEL MOSFET, 100V, 55mA; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:55mA; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 55mA; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:55mA; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Channel QFET

MOSFET 100V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB55N10TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB55N10TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB55N10TM
MOSFET N-CH 100V 55A D2PAK

MOSFET N-CH 100V 55A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 140232-FQB55N10TM 6710914 6710914P FQB55N10TMTR-ND 2088-FQB55N10TM 34C0409 46AC0856 15R4035 FQB55N10TM FQB55N10TM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB55N10TM MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 100V MOSFET Transistor N Channel Mosfet, 100V, 55Ma, Full Reel; Channel Type Onsemi Mosfet, N-Ch, 100V, 55A, To-263-3; Transistor Polarity Onsemi N Channel Mosfet, 100V, 55Ma; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 3750 to 155000 milliwatts 3.75 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK (TO-263AB) TO-263; D2pak (to-263) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-3 TO-3; TO-263 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data