onsemi Single FETs, MOSFETs FQB4N50TM

Description
N-Channel 500V 3.4A (Tc) 3.13W (Ta), 70W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 500V 3.4A (Tc) 3.13W (Ta), 70W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQB4N50TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB4N50TM-ND
Single FETs, MOSFETs FQB4N50TM-ND
N-Channel 500V 3.4A (Tc) 3.13W (Ta), 70W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 3.4A (Tc) 3.13W (Ta), 70W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB4N50TM - 919269-FQB4N50TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB4N50TM
919269-FQB4N50TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB4N50TM 919269-FQB4N50TM
Manufacturer: ON Semiconductor Win Source Part Number: 919269-FQB4N50TM Series: QFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 3.4A (Tc) 3.13W (Ta), 70W (Tc) Surface Mount D²PAK (TO-263AB) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: FQB4 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919269-FQB4N50TM
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 3.4A (Tc) 3.13W (Ta), 70W (Tc) Surface Mount D²PAK (TO-263AB)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB4
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB4N50TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB4N50TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB4N50TM
MOSFET N-CH 500V 3.4A D2PAK

MOSFET N-CH 500V 3.4A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQB4N50TM-ND 919269-FQB4N50TM FQB4N50TM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB4N50TM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
40V 100A DPAK MOSFET Transistor - 278-AUIRFR8401 - ERSAELECTRONICS PTE. LTD.
Specs
PD 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers