P-Channel 60V 47A (Tc) 3.75W (Ta), 160W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 60V 47A (Tc) 3.75W (Ta), 160W (Tc) Surface Mount D²PAK (TO-263)
P-Channel 60V 47A (Tc) 3.75W (Ta), 160W (Tc) Surface Mount D²PAK (TO-263)
MOSFETs 60V P-Channel QFET Product overview: FQB47P06TM-AM002 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB47P06TM-AM00
MOSFET, P-CH, -60V, 47A, 175DEG C, 160W; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:47A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-4V; Power Dissipation:160W RoHS Compliant: Yes
MOSFET P-CH 60V 47A D2PAK
MOSFET P-CH 60V 47A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQB47P06TM-AM002TR-ND | 2088-FQB47P06TM-AM002 | 61M6403 | FQB47P06TM-AM002 | FQB47P06TM-AM002 | FQB47P06TM-AM002 |
| Product Name | Single FETs, MOSFETs | P-Channel 60V MOSFET Transistor | Mosfet, P-Ch, -60V, 47A, 175Deg C, 160W; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Reel | TO-3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0210 kS | |||||
| PD | 3.75 milliwatts | 160000 milliwatts | 3750 milliwatts |