P-Channel 200V 2.8A (Tc) 3.13W (Ta), 52W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039635-FQB3P20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.13W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.7 Ohm @ 1.4A, 10V
Alternative Parts (Cross-Reference): IRF9610SPBF; SFW9610TM; FQB3P20TM; FQB3P20;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET P-CH 200V 2.8A D2PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQB3P20TM-ND | 1039635-FQB3P20TM | FQB3P20TM |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB3P20TM | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK (TO-263AB) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| V(BR)DSS | 200 volts |