onsemi P-Channel 100V MOSFET Transistor FQB34P10TM

Description
MOSFETs 100V P-Channel QFET Product overview: FQB34P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB34P10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V P-Channel QFET Product overview: FQB34P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB34P10TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 100V MOSFET Transistor
2088-FQB34P10TM
P-Channel 100V MOSFET Transistor 2088-FQB34P10TM
MOSFETs 100V P-Channel QFET Product overview: FQB34P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB34P10TM can be used for catalog matching and distributor lookup.

MOSFETs 100V P-Channel QFET Product overview: FQB34P10TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB34P10TM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQB34P10TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB34P10TMDKR-ND
Single FETs, MOSFETs FQB34P10TMDKR-ND
P-Channel 100V 33.5A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 33.5A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB34P10TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB34P10TMTR-ND
Single FETs, MOSFETs FQB34P10TMTR-ND
P-Channel 100V 33.5A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 33.5A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB34P10TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB34P10TMCT-ND
Single FETs, MOSFETs FQB34P10TMCT-ND
P-Channel 100V 33.5A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 100V 33.5A (Tc) 3.75W (Ta), 155W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34P10TM - 067383-FQB34P10TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34P10TM
067383-FQB34P10TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34P10TM 067383-FQB34P10TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067383-FQB34P10TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.75W (Ta), 155W (Tc) Family Name: FQB34P10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 33.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2910pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 60 mOhm @ 16.75A, 10V Alternative Parts (Cross-Reference): IRF5210STRL; AUIRF5210STRR; IRF5210STRR; IRF5210S; Introduction Date: May 28, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067383-FQB34P10TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.75W (Ta), 155W (Tc)
Family Name: FQB34P10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 33.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2910pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 60 mOhm @ 16.75A, 10V
Alternative Parts (Cross-Reference): IRF5210STRL; AUIRF5210STRR; IRF5210STRR; IRF5210S;
Introduction Date: May 28, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Audio
Quantity per package: 800

Buy Now Datasheet
MOSFETs - 6710891 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710891
MOSFETs 6710891
MOSFET P-Channel 100V 33.5A D2PAK

MOSFET P-Channel 100V 33.5A D2PAK

Supplier's Site
MOSFETs - 6710891P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710891P
MOSFETs 6710891P
MOSFET P-Channel 100V 33.5A D2PAK

MOSFET P-Channel 100V 33.5A D2PAK

Supplier's Site
MOSFETs - 1662531 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662531
MOSFETs 1662531
MOSFET P-Channel 100V 33.5A D2PAK

MOSFET P-Channel 100V 33.5A D2PAK

Supplier's Site
P Channel Mosfet, -100V, 33.5Ma, Full Reel; Channel Type Onsemi - 60J0798 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 33.5Ma, Full Reel; Channel Type Onsemi
60J0798
P Channel Mosfet, -100V, 33.5Ma, Full Reel; Channel Type Onsemi 60J0798
P CHANNEL MOSFET, -100V, 33.5mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 33.5mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -33.5 A, -100 V, 0.049 Ohm, -10 V, -4 V Rohs Compliant Onsemi - 31Y1514 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -33.5 A, -100 V, 0.049 Ohm, -10 V, -4 V Rohs Compliant Onsemi
31Y1514
Mosfet Transistor, P Channel, -33.5 A, -100 V, 0.049 Ohm, -10 V, -4 V Rohs Compliant Onsemi 31Y1514
MOSFET Transistor, P Channel, -33.5 A, -100 V, 0.049 ohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -33.5 A, -100 V, 0.049 ohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor: P-MOSFET; unipolar; 100V; 23.5A; 155W; D2PAK; QFET® - 598-FQB34P10TM - Utmel Electronic Limited
Hong Kong, China
Transistor: P-MOSFET; unipolar; 100V; 23.5A; 155W; D2PAK; QFET®
598-FQB34P10TM
Transistor: P-MOSFET; unipolar; 100V; 23.5A; 155W; D2PAK; QFET® 598-FQB34P10TM
Transistor: P-MOSFET; unipolar; 100V; 23.5A; 155W; D2PAK; QFET®

Transistor: P-MOSFET; unipolar; 100V; 23.5A; 155W; D2PAK; QFET®

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V P-Channel QFET

MOSFET 100V P-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQB34P10TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB34P10TM
Single FETs, MOSFETs FQB34P10TM
MOSFET P-CH 100V 33.5A D2PAK

MOSFET P-CH 100V 33.5A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB34P10TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB34P10TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB34P10TM
MOSFET P-CH 100V 33.5A D2PAK

MOSFET P-CH 100V 33.5A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FQB34P10TM FQB34P10TMDKR-ND 067383-FQB34P10TM 6710891 6710891P 60J0798 31Y1514 598-FQB34P10TM FQB34P10TM FQB34P10TM FQB34P10TM
Product Name P-Channel 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34P10TM MOSFETs MOSFETs P Channel Mosfet, -100V, 33.5Ma, Full Reel; Channel Type Onsemi Mosfet Transistor, P Channel, -33.5 A, -100 V, 0.049 Ohm, -10 V, -4 V Rohs Compliant Onsemi Transistor: P-MOSFET; unipolar; 100V; 23.5A; 155W; D2PAK; QFET® MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0230 kS
PD 3.75 milliwatts 3750 to 155000 milliwatts 3750 milliwatts 3750 milliwatts
Package Type Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; D2pak (to-263) TO-263; TO-263 TO-3 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB 110 nC @ 10 V
Unlock Full Specs
to access all available technical data