onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20LTM FQB34N20LTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016422-FQB34N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 72nC @ 5V Max Input Capacitance: 3900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016422-FQB34N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 72nC @ 5V Max Input Capacitance: 3900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20LTM - 016422-FQB34N20LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20LTM
016422-FQB34N20LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20LTM 016422-FQB34N20LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016422-FQB34N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 72nC @ 5V Max Input Capacitance: 3900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 15.5A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016422-FQB34N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 72nC @ 5V
Max Input Capacitance: 3900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 15.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
200V MOSFET Transistor
2088-FQB34N20LTM
200V MOSFET Transistor 2088-FQB34N20LTM
MOSFETs 200V Single Product overview: FQB34N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB34N20LTM can be used for catalog matching and distributor lookup.

MOSFETs 200V Single Product overview: FQB34N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB34N20LTM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQB34N20LTMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB34N20LTMCT-ND
Single FETs, MOSFETs FQB34N20LTMCT-ND
N-Channel 200V 31A (Tc) 3.13W (Ta), 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 31A (Tc) 3.13W (Ta), 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB34N20LTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB34N20LTMTR-ND
Single FETs, MOSFETs FQB34N20LTMTR-ND
N-Channel 200V 31A (Tc) 3.13W (Ta), 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 31A (Tc) 3.13W (Ta), 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB34N20LTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB34N20LTMDKR-ND
Single FETs, MOSFETs FQB34N20LTMDKR-ND
N-Channel 200V 31A (Tc) 3.13W (Ta), 180W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 31A (Tc) 3.13W (Ta), 180W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB34N20LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB34N20LTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB34N20LTM
MOSFET N-CH 200V 31A D2PAK

MOSFET N-CH 200V 31A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V Single

MOSFET 200V Single

Buy Now Datasheet
Single FETs, MOSFETs - FQB34N20LTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB34N20LTM
Single FETs, MOSFETs FQB34N20LTM
MOSFET N-CH 200V 31A D2PAK

MOSFET N-CH 200V 31A D2PAK

Supplier's Site Datasheet
MOSFET N-CH 200V 31A D2PAK - 598-FQB34N20LTM - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 31A D2PAK
598-FQB34N20LTM
MOSFET N-CH 200V 31A D2PAK 598-FQB34N20LTM
MOSFET N-CH 200V 31A D2PAK

MOSFET N-CH 200V 31A D2PAK

Supplier's Site
N Channel Mosfet, 200V, 31A, D2-Pak, Full Reel; Channel Type Onsemi - 34C0404 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 31A, D2-Pak, Full Reel; Channel Type Onsemi
34C0404
N Channel Mosfet, 200V, 31A, D2-Pak, Full Reel; Channel Type Onsemi 34C0404
N CHANNEL MOSFET, 200V, 31A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 31A, D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:31A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2VRoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 31 A, 200 V, 75 Mohm, 10 V, 2 V Rohs Compliant Onsemi - 61M6402 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 31 A, 200 V, 75 Mohm, 10 V, 2 V Rohs Compliant Onsemi
61M6402
Mosfet Transistor, N Channel, 31 A, 200 V, 75 Mohm, 10 V, 2 V Rohs Compliant Onsemi 61M6402
MOSFET Transistor, N Channel, 31 A, 200 V, 75 mohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 31 A, 200 V, 75 mohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016422-FQB34N20LTM 2088-FQB34N20LTM FQB34N20LTMCT-ND FQB34N20LTM FQB34N20LTM FQB34N20LTM 598-FQB34N20LTM 34C0404 61M6402
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20LTM 200V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 200V 31A D2PAK N Channel Mosfet, 200V, 31A, D2-Pak, Full Reel; Channel Type Onsemi Mosfet Transistor, N Channel, 31 A, 200 V, 75 Mohm, 10 V, 2 V Rohs Compliant Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts
PD 3130 to 180000 milliwatts 3.13 milliwatts 3130 milliwatts 3130 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; D2PAK (TO-263AB) Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers