onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20L FQB34N20L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175242-FQB34N20L Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175242-FQB34N20L Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20L - 1175242-FQB34N20L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20L
1175242-FQB34N20L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20L 1175242-FQB34N20L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175242-FQB34N20L Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175242-FQB34N20L
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 200V MOSFET Transistor
285-FQB34N20L
N-Channel 200V MOSFET Transistor 285-FQB34N20L
200V LOGIC N-Channel MOSFET Product overview: FQB34N20L from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB34N20L can be used for catalog matching and distributor lookup.

200V LOGIC N-Channel MOSFET Product overview: FQB34N20L from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB34N20L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1175242-FQB34N20L 285-FQB34N20L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB34N20L N-Channel 200V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7416QTR - 65168-AUIRF7416QTR - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
6 suppliers
MOSFETs - 1826917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, 300 mA dual N-channel Trench MOSFET - 2N7002BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
2 suppliers