onsemi Single FETs, MOSFETs FQB32N20CTM

Description
N-Channel 200V 28A (Tc) 3.13W (Ta), 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 200V 28A (Tc) 3.13W (Ta), 156W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQB32N20CTM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB32N20CTM-ND
Single FETs, MOSFETs FQB32N20CTM-ND
N-Channel 200V 28A (Tc) 3.13W (Ta), 156W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 28A (Tc) 3.13W (Ta), 156W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
200V 28A MOSFET Transistor
278-FQB32N20CTM
200V 28A MOSFET Transistor 278-FQB32N20CTM
MOSFET N-CH 200V 28A D2PAK Product overview: FQB32N20CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB32N20CTM can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 28A D2PAK Product overview: FQB32N20CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB32N20CTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB32N20CTM - 204275-FQB32N20CTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB32N20CTM
204275-FQB32N20CTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB32N20CTM 204275-FQB32N20CTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204275-FQB32N20CTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2220pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 82 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204275-FQB32N20CTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2220pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 82 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB32N20CTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB32N20CTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB32N20CTM
MOSFET N-CH 200V 28A D2PAK

MOSFET N-CH 200V 28A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQB32N20CTM-ND 278-FQB32N20CTM 204275-FQB32N20CTM FQB32N20CTM
Product Name Single FETs, MOSFETs 200V 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB32N20CTM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 156000 milliwatts 3130 to 156000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers