Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067382-FQB32N12V2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.75W (Ta), 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 120V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1860pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 50 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MOSFET N-CH 120V 32A D2PAK Product overview: FQB32N12V2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 32A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB32N12V2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 067382-FQB32N12V2 | 285-FQB32N12V2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB32N12V2 | 120V 32A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 120 volts | |
| PD | 3750 to 150000 milliwatts | 3750 milliwatts |