Manufacturer: ON Semiconductor
Win Source Part Number: 919265-FQB2N30TM
Series: QFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 300 V 2.1A (Tc) 3.13W (Ta), 40W (Tc) Surface Mount D²PAK (TO-263AB)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FQB2
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 919265-FQB2N30TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB2N30TM |
| Polarity | N-Channel |