MOSFET N-CH 250V 25.5A 131M Product overview: FQB27N25TM_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 25.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 25.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB27N25TM_F085 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129971-FQB27N25TM_F0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 25.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 131 mOhm @ 25.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-FQB27N25TM_F085 | 129971-FQB27N25TM_F085 |
| Product Name | 250V 25.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB27N25TM_F085 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 417000 milliwatts | 417000 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |