N-Channel 330V 25A (Tc) 3.1W (Ta), 250W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 330V 25A D2PAK Product overview: FQB25N33TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 330V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB25N33TM can be used for catalog matching and distributor lookup.
MOSFET N-CH 330V 25A D2PAK
MOSFET N-CH 330V 25A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQB25N33TMTR-ND | 278-FQB25N33TM | FQB25N33TM | FQB25N33TM |
| Product Name | Single FETs, MOSFETs | 330V 25A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive | |||
| PD | 250000 milliwatts | 3100 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |