onsemi Single FETs, MOSFETs FQB1P50TM

Description
P-Channel 500V 1.5A (Tc) 3.13W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
P-Channel 500V 1.5A (Tc) 3.13W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQB1P50TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB1P50TMTR-ND
Single FETs, MOSFETs FQB1P50TMTR-ND
P-Channel 500V 1.5A (Tc) 3.13W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 500V 1.5A (Tc) 3.13W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
P-Channel -500V -1.5A 10.5 Ohm MOSFET Transistor
278-FQB1P50TM
P-Channel -500V -1.5A 10.5 Ohm MOSFET Transistor 278-FQB1P50TM
P-Channel MOSFET, -500V, -1.5A, 10.5 Ohm, D2PAK, SM Product overview: FQB1P50TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -1.5A, 10.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -1.5A, 10.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB1P50TM can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -500V, -1.5A, 10.5 Ohm, D2PAK, SM Product overview: FQB1P50TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -500V, -1.5A, 10.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -500V, -1.5A, 10.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB1P50TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50TM - 1175228-FQB1P50TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50TM
1175228-FQB1P50TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50TM 1175228-FQB1P50TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175228-FQB1P50TM Series: QFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 1.5A (Tc) Family Name: FQB1P50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: D2PAK (TO-263AB) Channel Type Type: P Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 14nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 350pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 3.13W (Ta), 63W (Tc) Rds On (Maximum) @ Id, Vgs: 10.5 Ohm @ 750mA, 10V Alternative Parts (Cross-Reference): FQB1P50; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175228-FQB1P50TM
Series: QFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.5A (Tc)
Family Name: FQB1P50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: D2PAK (TO-263AB)
Channel Type Type: P
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 14nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 350pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 3.13W (Ta), 63W (Tc)
Rds On (Maximum) @ Id, Vgs: 10.5 Ohm @ 750mA, 10V
Alternative Parts (Cross-Reference): FQB1P50;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V P-Channel QFET

MOSFET 500V P-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB1P50TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB1P50TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB1P50TM
MOSFET P-CH 500V 1.5A D2PAK

MOSFET P-CH 500V 1.5A D2PAK

Supplier's Site
Mosfet, P-Ch, 500V, 1.5A, 150Deg C, 63W Rohs Compliant Onsemi - 54AH8745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 500V, 1.5A, 150Deg C, 63W Rohs Compliant Onsemi
54AH8745
Mosfet, P-Ch, 500V, 1.5A, 150Deg C, 63W Rohs Compliant Onsemi 54AH8745
MOSFET, P-CH, 500V, 1.5A, 150DEG C, 63W ROHS COMPLIANT: YES

MOSFET, P-CH, 500V, 1.5A, 150DEG C, 63W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQB1P50TMTR-ND 278-FQB1P50TM 1175228-FQB1P50TM FQB1P50TM FQB1P50TM 54AH8745
Product Name Single FETs, MOSFETs P-Channel -500V -1.5A 10.5 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50TM MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 500V, 1.5A, 150Deg C, 63W Rohs Compliant Onsemi
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data