onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50 FQB1P50

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175227-FQB1P50 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FQB1P50TM; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175227-FQB1P50 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FQB1P50TM; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50 - 1175227-FQB1P50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50
1175227-FQB1P50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50 1175227-FQB1P50
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175227-FQB1P50 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FQB1P50TM; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175227-FQB1P50
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FQB1P50TM;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
P-Channel 500V MOSFET Transistor
285-FQB1P50
P-Channel 500V MOSFET Transistor 285-FQB1P50
500V P-Channel MOSFET Product overview: FQB1P50 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB1P50 can be used for catalog matching and distributor lookup.

500V P-Channel MOSFET Product overview: FQB1P50 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB1P50 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1175227-FQB1P50 285-FQB1P50
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB1P50 P-Channel 500V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 2139165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details