onsemi 200V MOSFET Transistor FQB19N20LTM

Description
MOSFETs 200V N-Ch QFET Logic Level Product overview: FQB19N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB19N20LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V N-Ch QFET Logic Level Product overview: FQB19N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB19N20LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V MOSFET Transistor
2088-FQB19N20LTM
200V MOSFET Transistor 2088-FQB19N20LTM
MOSFETs 200V N-Ch QFET Logic Level Product overview: FQB19N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB19N20LTM can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Ch QFET Logic Level Product overview: FQB19N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB19N20LTM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQB19N20LTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB19N20LTMTR-ND
Single FETs, MOSFETs FQB19N20LTMTR-ND
N-Channel 200V 21A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 21A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB19N20LTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB19N20LTMDKR-ND
Single FETs, MOSFETs FQB19N20LTMDKR-ND
N-Channel 200V 21A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 21A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB19N20LTMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB19N20LTMCT-ND
Single FETs, MOSFETs FQB19N20LTMCT-ND
N-Channel 200V 21A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 21A (Tc) 3.13W (Ta), 140W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20LTM - 016417-FQB19N20LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20LTM
016417-FQB19N20LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20LTM 016417-FQB19N20LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016417-FQB19N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 35nC @ 5V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016417-FQB19N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 35nC @ 5V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N-Ch QFET Logic Level

MOSFET 200V N-Ch QFET Logic Level

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB19N20LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB19N20LTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB19N20LTM
MOSFET N-CH 200V 21A D2PAK

MOSFET N-CH 200V 21A D2PAK

Supplier's Site
Trans MOSFET N-CH 200V 21A 3-Pin(2+Tab) D2PAK T/R - 598-FQB19N20LTM - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 21A 3-Pin(2+Tab) D2PAK T/R
598-FQB19N20LTM
Trans MOSFET N-CH 200V 21A 3-Pin(2+Tab) D2PAK T/R 598-FQB19N20LTM
Trans MOSFET N-CH 200V 21A 3-Pin(2+Tab) D2PAK T/R

Trans MOSFET N-CH 200V 21A 3-Pin(2+Tab) D2PAK T/R

Supplier's Site
Mosfet Transistor, N Channel, 21 A, 200 V, 0.11 Ohm, 10 V, 2 V Rohs Compliant Onsemi - 31Y1511 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 21 A, 200 V, 0.11 Ohm, 10 V, 2 V Rohs Compliant Onsemi
31Y1511
Mosfet Transistor, N Channel, 21 A, 200 V, 0.11 Ohm, 10 V, 2 V Rohs Compliant Onsemi 31Y1511
MOSFET Transistor, N Channel, 21 A, 200 V, 0.11 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 21 A, 200 V, 0.11 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 200V, 21A, D2Pak; Channel Type Onsemi - 34C0397 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 21A, D2Pak; Channel Type Onsemi
34C0397
N Channel Mosfet, 200V, 21A, D2Pak; Channel Type Onsemi 34C0397
N CHANNEL MOSFET, 200V, 21A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 21A, D2PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 200V, 21A, D2Pak; Transistor Polarity Onsemi - 15R4034 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 21A, D2Pak; Transistor Polarity Onsemi
15R4034
N Channel Mosfet, 200V, 21A, D2Pak; Transistor Polarity Onsemi 15R4034
N CHANNEL MOSFET, 200V, 21A, D2PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:21A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 21A, D2PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:21A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQB19N20LTM FQB19N20LTMTR-ND 016417-FQB19N20LTM FQB19N20LTM FQB19N20LTM 598-FQB19N20LTM 31Y1511 34C0397 15R4034
Product Name 200V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20LTM MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 200V 21A 3-Pin(2+Tab) D2PAK T/R Mosfet Transistor, N Channel, 21 A, 200 V, 0.11 Ohm, 10 V, 2 V Rohs Compliant Onsemi N Channel Mosfet, 200V, 21A, D2Pak; Channel Type Onsemi N Channel Mosfet, 200V, 21A, D2Pak; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0185 kS
PD 3.13 milliwatts 3130 to 140000 milliwatts 3130 milliwatts
Package Type Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215S - 1149800-AUIRF6215S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers