onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20CTM FQB19N20CTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016416-FQB19N20CTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 139W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 170 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016416-FQB19N20CTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 139W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 170 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20CTM - 016416-FQB19N20CTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20CTM
016416-FQB19N20CTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20CTM 016416-FQB19N20CTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016416-FQB19N20CTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.13W (Ta), 139W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 170 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016416-FQB19N20CTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.13W (Ta), 139W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 170 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 19A MOSFET Transistor
278-FQB19N20CTM
N-Channel 200V 19A MOSFET Transistor 278-FQB19N20CTM
200V 19A N-Channel Power MOSFET D2PAK Product overview: FQB19N20CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB19N20CTM can be used for catalog matching and distributor lookup.

200V 19A N-Channel Power MOSFET D2PAK Product overview: FQB19N20CTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQB19N20CTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQB19N20CTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB19N20CTMTR-ND
Single FETs, MOSFETs FQB19N20CTMTR-ND
N-Channel 200V 19A (Tc) 3.13W (Ta), 139W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 19A (Tc) 3.13W (Ta), 139W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Mosfet, N-Ch, 200V, 19A, 150Deg C, 139W Rohs Compliant Onsemi - 54AH8748 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 19A, 150Deg C, 139W Rohs Compliant Onsemi
54AH8748
Mosfet, N-Ch, 200V, 19A, 150Deg C, 139W Rohs Compliant Onsemi 54AH8748
MOSFET, N-CH, 200V, 19A, 150DEG C, 139W ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 19A, 150DEG C, 139W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB19N20CTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB19N20CTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB19N20CTM
MOSFET N-CH 200V 19A D2PAK

MOSFET N-CH 200V 19A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V N-Channel Adv Q-FET C-Series

MOSFET 200V N-Channel Adv Q-FET C-Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016416-FQB19N20CTM 278-FQB19N20CTM FQB19N20CTMTR-ND 54AH8748 FQB19N20CTM FQB19N20CTM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20CTM N-Channel 200V 19A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 200V, 19A, 150Deg C, 139W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts
PD 3130 to 139000 milliwatts 3130 milliwatts
Unlock Full Specs
to access all available technical data