onsemi N-Channel 200V MOSFET Transistor FQB19N20C

Description
200V N-Channel MOSFET Product overview: FQB19N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB19N20C can be used for catalog matching and distributor lookup.
Request a Quote
Description
200V N-Channel MOSFET Product overview: FQB19N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB19N20C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V MOSFET Transistor
285-FQB19N20C
N-Channel 200V MOSFET Transistor 285-FQB19N20C
200V N-Channel MOSFET Product overview: FQB19N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB19N20C can be used for catalog matching and distributor lookup.

200V N-Channel MOSFET Product overview: FQB19N20C from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FQB19N20C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20C - 1175224-FQB19N20C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20C
1175224-FQB19N20C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20C 1175224-FQB19N20C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175224-FQB19N20C Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175224-FQB19N20C
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FQB19N20C 1175224-FQB19N20C
Product Name N-Channel 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB19N20C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574625P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details
40 V, N-channel Trench MOSFET - BUK6D120-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 5700 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910029SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details