onsemi Single FETs, MOSFETs FQB12P20TM

Description
P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQB12P20TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB12P20TMCT-ND
Single FETs, MOSFETs FQB12P20TMCT-ND
P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB12P20TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB12P20TMTR-ND
Single FETs, MOSFETs FQB12P20TMTR-ND
P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FQB12P20TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB12P20TMDKR-ND
Single FETs, MOSFETs FQB12P20TMDKR-ND
P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11.5A (Tc) 3.13W (Ta), 120W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
P-Channel 200V MOSFET Transistor
2088-FQB12P20TM
P-Channel 200V MOSFET Transistor 2088-FQB12P20TM
MOSFETs 200V P-Channel QFET Product overview: FQB12P20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB12P20TM can be used for catalog matching and distributor lookup.

MOSFETs 200V P-Channel QFET Product overview: FQB12P20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQB12P20TM can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710860
MOSFETs 6710860
MOSFET P-Channel 200V 11.5A D2PAK

MOSFET P-Channel 200V 11.5A D2PAK

Supplier's Site
MOSFETs - 6710860P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710860P
MOSFETs 6710860P
MOSFET P-Channel 200V 11.5A D2PAK

MOSFET P-Channel 200V 11.5A D2PAK

Supplier's Site
MOSFETs - 1662528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662528
MOSFETs 1662528
MOSFET P-Channel 200V 11.5A D2PAK

MOSFET P-Channel 200V 11.5A D2PAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB12P20TM - 107903-FQB12P20TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB12P20TM
107903-FQB12P20TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB12P20TM 107903-FQB12P20TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107903-FQB12P20TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.13W (Ta), 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 11.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 470 mOhm @ 5.75A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107903-FQB12P20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.13W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 11.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 470 mOhm @ 5.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
P Channel Mosfet, -200V, -11.5A, D2Pak; Transistor Polarity Onsemi - 15R4033 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, -11.5A, D2Pak; Transistor Polarity Onsemi
15R4033
P Channel Mosfet, -200V, -11.5A, D2Pak; Transistor Polarity Onsemi 15R4033
P CHANNEL MOSFET, -200V, -11.5A, D2PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11.5A; On Resistance Rds(on):0.47ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, -11.5A, D2PAK; Transistor Polarity:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11.5A; On Resistance Rds(on):0.47ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -200V, -11.5A, To-263-3; Transistor Polarity Onsemi - 84Y9963 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -200V, -11.5A, To-263-3; Transistor Polarity Onsemi
84Y9963
Mosfet, P-Ch, -200V, -11.5A, To-263-3; Transistor Polarity Onsemi 84Y9963
MOSFET, P-CH, -200V, -11.5A, TO-263-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.5A; Drain Source Voltage Vds:-200V; On Resistance Rds(on):0.36ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -200V, -11.5A, TO-263-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-11.5A; Drain Source Voltage Vds:-200V; On Resistance Rds(on):0.36ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -200V, 11.5Ma, Full Reel; Channel Type Onsemi - 82C3926 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 11.5Ma, Full Reel; Channel Type Onsemi
82C3926
P Channel Mosfet, -200V, 11.5Ma, Full Reel; Channel Type Onsemi 82C3926
P CHANNEL MOSFET, -200V, 11.5mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11.5mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 11.5mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11.5mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V P-Channel QFET

MOSFET 200V P-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB12P20TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB12P20TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB12P20TM
MOSFET P-CH 200V 11.5A D2PAK

MOSFET P-CH 200V 11.5A D2PAK

Supplier's Site
Single FETs, MOSFETs - FQB12P20TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQB12P20TM
Single FETs, MOSFETs FQB12P20TM
MOSFET P-CH 200V 11.5A D2PAK

MOSFET P-CH 200V 11.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQB12P20TMCT-ND 2088-FQB12P20TM 6710860 6710860P 107903-FQB12P20TM 15R4033 84Y9963 82C3926 FQB12P20TM FQB12P20TM FQB12P20TM
Product Name Single FETs, MOSFETs P-Channel 200V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQB12P20TM P Channel Mosfet, -200V, -11.5A, D2Pak; Transistor Polarity Onsemi Mosfet, P-Ch, -200V, -11.5A, To-263-3; Transistor Polarity Onsemi P Channel Mosfet, -200V, 11.5Ma, Full Reel; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; D2pak (to-263) TO-263; TO-263 TO-263; SOT3; D2PAK (TO-263AB) TO-3 TO-3; TO-263 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0064 kS
PD 3.13 milliwatts 3130 to 120000 milliwatts 3130 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers