onsemi Single FETs, MOSFETs FQB10N50CFTM-WS

Description
N-Channel 500V 10A (Tc) 143W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 500V 10A (Tc) 143W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQB10N50CFTM-WSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQB10N50CFTM-WSTR-ND
Single FETs, MOSFETs FQB10N50CFTM-WSTR-ND
N-Channel 500V 10A (Tc) 143W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 10A (Tc) 143W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQB10N50CFTM-WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQB10N50CFTM-WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQB10N50CFTM-WS
MOSFET N-CH 500V 10A D2PAK

MOSFET N-CH 500V 10A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 10A N-Channel

MOSFET 500V 10A N-Channel

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQB10N50CFTM-WSTR-ND FQB10N50CFTM-WS FQB10N50CFTM-WS
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details