onsemi Single FETs, MOSFETs FQAF47P06

Description
P-Channel 60V 38A (Tc) 100W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
P-Channel 60V 38A (Tc) 100W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQAF47P06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF47P06-ND
Single FETs, MOSFETs FQAF47P06-ND
P-Channel 60V 38A (Tc) 100W (Tc) Through Hole TO-3PF

P-Channel 60V 38A (Tc) 100W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF47P06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF47P06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF47P06
MOSFET P-CH 60V 38A TO3PF

MOSFET P-CH 60V 38A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number FQAF47P06-ND FQAF47P06
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details