onsemi 80V 35.6A MOSFET Transistor FQAF44N08

Description
MOSFET N-CH 80V 35.6A TO3PF Product overview: FQAF44N08 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 35.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 35.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF44N08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 35.6A TO3PF Product overview: FQAF44N08 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 35.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 35.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF44N08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 35.6A MOSFET Transistor
278-FQAF44N08
80V 35.6A MOSFET Transistor 278-FQAF44N08
MOSFET N-CH 80V 35.6A TO3PF Product overview: FQAF44N08 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 35.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 35.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF44N08 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 35.6A TO3PF Product overview: FQAF44N08 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 35.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 35.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF44N08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF44N08 - 040332-FQAF44N08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF44N08
040332-FQAF44N08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF44N08 040332-FQAF44N08
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040332-FQAF44N08 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 35.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1430pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 34 mOhm @ 17.8A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040332-FQAF44N08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 35.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1430pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 34 mOhm @ 17.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - FQAF44N08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF44N08-ND
Single FETs, MOSFETs FQAF44N08-ND
N-Channel 80V 35.6A (Tc) 83W (Tc) Through Hole TO-3PF

N-Channel 80V 35.6A (Tc) 83W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF44N08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF44N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF44N08
MOSFET N-CH 80V 35.6A TO3PF

MOSFET N-CH 80V 35.6A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FQAF44N08 040332-FQAF44N08 FQAF44N08-ND FQAF44N08
Product Name 80V 35.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF44N08 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-3; SOT3; TO-3PF TO-3; TO-3P-3 Full Pack TO-3P-3 Full Pack
Unlock Full Specs
to access all available technical data