onsemi Single FETs, MOSFETs FQAF40N25

Description
N-Channel 250V 24A (Tc) 108W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 250V 24A (Tc) 108W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQAF40N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF40N25-ND
Single FETs, MOSFETs FQAF40N25-ND
N-Channel 250V 24A (Tc) 108W (Tc) Through Hole TO-3PF

N-Channel 250V 24A (Tc) 108W (Tc) Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF40N25 - 1175189-FQAF40N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF40N25
1175189-FQAF40N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF40N25 1175189-FQAF40N25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175189-FQAF40N25 Series: QFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SC-94 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Part Status: Obsolete(EOL) Family Name: FQAF40N25 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3PF Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 110nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 108W (Tc) Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): H5N2306PF-E; IXTQ42N25PSN; FS50SM-5A-A8; Introduction Date: May 17, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175189-FQAF40N25
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SC-94
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQAF40N25
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3PF
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 110nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 108W (Tc)
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): H5N2306PF-E; IXTQ42N25PSN; FS50SM-5A-A8;
Introduction Date: May 17, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF40N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF40N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF40N25
MOSFET N-CH 250V 24A TO3PF

MOSFET N-CH 250V 24A TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQAF40N25-ND 1175189-FQAF40N25 FQAF40N25
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF40N25 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFN7107TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
4 suppliers