onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF28N15

Description
MOSFET N-CH 150V 22A TO3PF
Description
MOSFET N-CH 150V 22A TO3PF

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF28N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF28N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF28N15
MOSFET N-CH 150V 22A TO3PF

MOSFET N-CH 150V 22A TO3PF

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number FQAF28N15
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8403 - 912286-AUIRFS8403 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK
View Details
5 suppliers