onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF19N60 FQAF19N60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204270-FQAF19N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204270-FQAF19N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF19N60 - 204270-FQAF19N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF19N60
204270-FQAF19N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF19N60 204270-FQAF19N60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204270-FQAF19N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 120W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11.2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 5.6A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204270-FQAF19N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11.2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 5.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - FQAF19N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF19N60-ND
Single FETs, MOSFETs FQAF19N60-ND
N-Channel 600V 11.2A (Tc) 120W (Tc) Through Hole TO-3PF

N-Channel 600V 11.2A (Tc) 120W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
600V 11.2A MOSFET Transistor
278-FQAF19N60
600V 11.2A MOSFET Transistor 278-FQAF19N60
MOSFET N-CH 600V 11.2A TO3PF Product overview: FQAF19N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF19N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11.2A TO3PF Product overview: FQAF19N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF19N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF19N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF19N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF19N60
MOSFET N-CH 600V 11.2A TO3PF

MOSFET N-CH 600V 11.2A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 204270-FQAF19N60 FQAF19N60-ND 278-FQAF19N60 FQAF19N60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF19N60 Single FETs, MOSFETs 600V 11.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 120000 milliwatts 120000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 92-0065-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers