Trans MOSFET N-CH 200V 15A 3-Pin(3+Tab) TO-3PF Rail Product overview: FQAF19N20 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 15A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF19N20 can be used for catalog matching and distributor lookup.
N-Channel 200V 15A (Tc) 85W (Tc) Through Hole TO-3PF
Manufacturer: ON Semiconductor
Win Source Part Number: 1175184-FQAF19N20
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PF
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P-3 Full Pack
Power Dissipation (Maximum): 85W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 150mOhm at 7.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V
MOSFET N-CH 200V 15A TO3PF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FQAF19N20 | FQAF19N20-ND | 1175184-FQAF19N20 | FQAF19N20 |
| Product Name | 200V 15A 3PF MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - FQAF19N20 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 85000 milliwatts | 85000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |