onsemi Single FETs, MOSFETs FQAF17P10

Description
P-Channel 100V 12.4A (Tc) 56W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
P-Channel 100V 12.4A (Tc) 56W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQAF17P10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF17P10-ND
Single FETs, MOSFETs FQAF17P10-ND
P-Channel 100V 12.4A (Tc) 56W (Tc) Through Hole TO-3PF

P-Channel 100V 12.4A (Tc) 56W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
P-Channel Through-Hole 100V 12.4A MOSFET Transistor
278-FQAF17P10
P-Channel Through-Hole 100V 12.4A MOSFET Transistor 278-FQAF17P10
P-Channel MOSFET 100V 12.4A 190mR Through Hole Product overview: FQAF17P10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, 100V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF17P10 can be used for catalog matching and distributor lookup.

P-Channel MOSFET 100V 12.4A 190mR Through Hole Product overview: FQAF17P10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, 100V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF17P10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17P10 - 067375-FQAF17P10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17P10
067375-FQAF17P10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17P10 067375-FQAF17P10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067375-FQAF17P10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067375-FQAF17P10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF17P10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF17P10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF17P10
MOSFET P-CH 100V 12.4A TO3PF

MOSFET P-CH 100V 12.4A TO3PF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQAF17P10-ND 278-FQAF17P10 067375-FQAF17P10 FQAF17P10
Product Name Single FETs, MOSFETs P-Channel Through-Hole 100V 12.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF17P10 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-3; TO-3P-3 Full Pack TO-3; SOT3; TO-3PF TO-3P-3 Full Pack
PD 56000 milliwatts 56000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRF3315S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers