onsemi 250V 11.4A 3PF MOSFET Transistor FQAF16N25C

Description
Trans MOSFET N-CH 250V 11.4A 3-Pin(3+Tab) TO-3PF Rail Product overview: FQAF16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 11.4A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 11.4A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 250V 11.4A 3-Pin(3+Tab) TO-3PF Rail Product overview: FQAF16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 11.4A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 11.4A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 11.4A 3PF MOSFET Transistor
278-FQAF16N25C
250V 11.4A 3PF MOSFET Transistor 278-FQAF16N25C
Trans MOSFET N-CH 250V 11.4A 3-Pin(3+Tab) TO-3PF Rail Product overview: FQAF16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 11.4A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 11.4A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25C can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 11.4A 3-Pin(3+Tab) TO-3PF Rail Product overview: FQAF16N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 11.4A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 11.4A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQAF16N25C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQAF16N25C-ND
Single FETs, MOSFETs FQAF16N25C-ND
N-Channel 250V 11.4A (Tc) 73W (Tc) Through Hole TO-3PF

N-Channel 250V 11.4A (Tc) 73W (Tc) Through Hole TO-3PF

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF16N25C - 131247-FQAF16N25C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF16N25C
131247-FQAF16N25C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF16N25C 131247-FQAF16N25C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131247-FQAF16N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 73W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PF Dimension: SC-94 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 11.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53.5nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131247-FQAF16N25C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 73W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 11.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53.5nC @ 10V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF16N25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF16N25C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF16N25C
MOSFET N-CH 250V 11.4A TO3PF

MOSFET N-CH 250V 11.4A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQAF16N25C FQAF16N25C-ND 131247-FQAF16N25C FQAF16N25C
Product Name 250V 11.4A 3PF MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF16N25C Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 73000 milliwatts 73000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data