onsemi 250V 12.4A MOSFET Transistor FQAF16N25

Description
MOSFET N-CH 250V 12.4A TO3PF Product overview: FQAF16N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 12.4A TO3PF Product overview: FQAF16N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 12.4A MOSFET Transistor
278-FQAF16N25
250V 12.4A MOSFET Transistor 278-FQAF16N25
MOSFET N-CH 250V 12.4A TO3PF Product overview: FQAF16N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 12.4A TO3PF Product overview: FQAF16N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 12.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF16N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - FQAF16N25 - 1175183-FQAF16N25 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQAF16N25
1175183-FQAF16N25
FETs - Single - FQAF16N25 1175183-FQAF16N25
Manufacturer: ON Semiconductor Win Source Part Number: 1175183-FQAF16N25 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3PF Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-3 Full Pack Power Dissipation (Maximum): 85W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 12.4A Rds On (Maximum) at Id, Vgs: 230mOhm at 6.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 35nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175183-FQAF16N25
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PF
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3P-3 Full Pack
Power Dissipation (Maximum): 85W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 12.4A
Rds On (Maximum) at Id, Vgs: 230mOhm at 6.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 35nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQAF16N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQAF16N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQAF16N25
MOSFET N-CH 250V 12.4A TO3PF

MOSFET N-CH 250V 12.4A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQAF16N25 1175183-FQAF16N25 FQAF16N25
Product Name 250V 12.4A MOSFET Transistor FETs - Single - FQAF16N25 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 85000 milliwatts 85000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-3; SOT3 Through Hole
Unlock Full Specs
to access all available technical data