800V 8A N-Channel Power MOSFET, 750mR Rds(on), TO-3PF Product overview: FQAF13N80 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 8A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8A, 3PF, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQAF13N80 can be used for catalog matching and distributor lookup.
N-Channel 800V 8A (Tc) 120W (Tc) Through Hole TO-3PF
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039582-FQAF13N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 88nC @ 10V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MOSFET N-CH 800V 8A TO3PF
MOSFET, N-CH, 800V, 8A, 150DEG C, 120W ROHS COMPLIANT: YES
MOSFET N-CH 800V 8A TO3PF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FQAF13N80 | FQAF13N80-ND | 1039582-FQAF13N80 | FQAF13N80 | 54AH8739 | FQAF13N80 | FQAF13N80 |
| Product Name | N-Channel 800V 8A 3PF MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQAF13N80 | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 8A, 150Deg C, 120W Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| PD | 120000 milliwatts | 120000 milliwatts | 120000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-3; TO-3P-3 Full Pack | TO-3; SOT3; TO-3PF | TO-3; TO-3P-3 Full Pack | TO-3 | TO-3P-3 Full Pack |