onsemi P-Channel 250V MOSFET Transistor FQA9P25

Description
MOSFETs 250V P-Channel QFET Product overview: FQA9P25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA9P25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 250V P-Channel QFET Product overview: FQA9P25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA9P25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 250V MOSFET Transistor
2088-FQA9P25
P-Channel 250V MOSFET Transistor 2088-FQA9P25
MOSFETs 250V P-Channel QFET Product overview: FQA9P25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA9P25 can be used for catalog matching and distributor lookup.

MOSFETs 250V P-Channel QFET Product overview: FQA9P25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA9P25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA9P25 - 1039579-FQA9P25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA9P25
1039579-FQA9P25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA9P25 1039579-FQA9P25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039579-FQA9P25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 10.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1180pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 620 mOhm @ 5.25A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039579-FQA9P25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 10.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1180pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 620 mOhm @ 5.25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FQA9P25FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA9P25FS-ND
Single FETs, MOSFETs FQA9P25FS-ND
P-Channel 250V 10.5A (Tc) 150W (Tc) Through Hole TO-3P

P-Channel 250V 10.5A (Tc) 150W (Tc) Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA9P25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA9P25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA9P25
MOSFET P-CH 250V 10.5A TO3P

MOSFET P-CH 250V 10.5A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQA9P25
MOSFET FQA9P25
MOSFET 250V P-Channel QFET

MOSFET 250V P-Channel QFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FQA9P25 1039579-FQA9P25 FQA9P25FS-ND FQA9P25 FQA9P25
Product Name P-Channel 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA9P25 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0061 kS
PD 150 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details