onsemi Single FETs, MOSFETs FQA9N90C

Description
N-Channel 900V 9A (Tc) 280W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 900V 9A (Tc) 280W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA9N90C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA9N90C-ND
Single FETs, MOSFETs FQA9N90C-ND
N-Channel 900V 9A (Tc) 280W (Tc) Through Hole TO-3P

N-Channel 900V 9A (Tc) 280W (Tc) Through Hole TO-3P

Buy Now Datasheet
FETs - Single - FQA9N90C - 1175177-FQA9N90C - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQA9N90C
1175177-FQA9N90C
FETs - Single - FQA9N90C 1175177-FQA9N90C
Manufacturer: ON Semiconductor Win Source Part Number: 1175177-FQA9N90C Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Family Name: FQA9N90C Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-3, SC-65-3 Power Dissipation (Maximum): 280W Alternative Parts (Cross-Reference): 2SK1358; 2SK2611(STA1,F,T); TSM9N90CN C0; 2SK2611(PAIRMDN,F); 2SK2847; FQA11N90C_NL; 2SK1462; Introduction Date: March 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 900V Id - Continuous Drain Current: 9A Rds On (Maximum) at Id, Vgs: 1.4Ohm at 4.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 58nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2730pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175177-FQA9N90C
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: FQA9N90C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3P-3, SC-65-3
Power Dissipation (Maximum): 280W
Alternative Parts (Cross-Reference): 2SK1358; 2SK2611(STA1,F,T); TSM9N90CN C0; 2SK2611(PAIRMDN,F); 2SK2847; FQA11N90C_NL; 2SK1462;
Introduction Date: March 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 9A
Rds On (Maximum) at Id, Vgs: 1.4Ohm at 4.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 58nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2730pF at 25V

Buy Now Datasheet
Singapore, Singapore
900V 9A MOSFET Transistor
278-FQA9N90C
900V 9A MOSFET Transistor 278-FQA9N90C
MOSFET N-CH 900V 9A TO-3P Product overview: FQA9N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA9N90C can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 9A TO-3P Product overview: FQA9N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA9N90C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA9N90C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA9N90C
Single FETs, MOSFETs FQA9N90C
MOSFET N-CH 900V 9A TO3P

MOSFET N-CH 900V 9A TO3P

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA9N90C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA9N90C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA9N90C
MOSFET N-CH 900V 9A TO3P

MOSFET N-CH 900V 9A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA9N90C-ND 1175177-FQA9N90C 278-FQA9N90C FQA9N90C FQA9N90C
Product Name Single FETs, MOSFETs FETs - Single - FQA9N90C 900V 9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3 TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3
V(BR)DSS 900 volts 900 volts
PD 280000 milliwatts 280000 milliwatts 280000 milliwatts
Unlock Full Specs
to access all available technical data