N-Channel 900V 9A (Tc) 280W (Tc) Through Hole TO-3P
900V N-Channel MOSFET, 9A, 1.4Ω, TO-3P Product overview: FQA9N90C-F109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA9N90C-F109 can be used for catalog matching and distributor lookup.
MOSFET N-CH 900V 9A TO3P
MOSFET, N-CH, 900V, 9A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes
900V 9A 1.4Ω@10V,4.5A 280W 5V@250uA N Channel TO-3P-3 MOSFETs ROHS
MOSFET N-CH 900V 9A TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQA9N90C-F109-ND | 278-FQA9N90C-F109 | FQA9N90C-F109 | 31Y1510 | FQA9N90C-F109 | FQA9N90C-F109 | FQA9N90C-F109 |
| Product Name | Single FETs, MOSFETs | N-Channel 900V 9A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 900V, 9A, To-3Pn-3; Channel Type Onsemi | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 | TO-3 | TO-3 | TO-3P-3, SC-65-3 | ||
| PD | 280000 milliwatts | 280000 milliwatts | 280000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |