onsemi Single FETs, MOSFETs FQA8N80C

Description
N-Channel 800V 8.4A (Tc) 220W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 800V 8.4A (Tc) 220W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA8N80C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA8N80C-ND
Single FETs, MOSFETs FQA8N80C-ND
N-Channel 800V 8.4A (Tc) 220W (Tc) Through Hole TO-3P

N-Channel 800V 8.4A (Tc) 220W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N80C - 139292-FQA8N80C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N80C
139292-FQA8N80C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N80C 139292-FQA8N80C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139292-FQA8N80C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 8.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139292-FQA8N80C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 8.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2050pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
800V 8.4A MOSFET Transistor
278-FQA8N80C
800V 8.4A MOSFET Transistor 278-FQA8N80C
MOSFET N-CH 800V 8.4A TO-3P Product overview: FQA8N80C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA8N80C can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 8.4A TO-3P Product overview: FQA8N80C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA8N80C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA8N80C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA8N80C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA8N80C
MOSFET N-CH 800V 8.4A TO3P

MOSFET N-CH 800V 8.4A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA8N80C-ND 139292-FQA8N80C 278-FQA8N80C FQA8N80C
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA8N80C 800V 8.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN TO-3P-3, SC-65-3
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data