Manufacturer: ON Semiconductor
Win Source Part Number: 919262-FQA85N06
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 100A (Tc) 214W (Tc) Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQA8
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 60V 100A (Tc) 214W (Tc) Through Hole TO-3P
N-CH MOSFET 60V 100A 10mR TO-3P Product overview: FQA85N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA85N06 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 100A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 919262-FQA85N06 | FQA85N06-ND | 278-FQA85N06 | FQA85N06 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA85N06 | Single FETs, MOSFETs | 60V 100A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |