N-Channel 600V 7.7A (Tc) 152W (Tc) Through Hole TO-3P
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175168-FQA7N60
Series: QFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7.7A (Tc)
Part Status: Obsolete(EOL)
Family Name: FQA7N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1430pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 152W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 3.9A, 10V
Alternative Parts (Cross-Reference): 2SK1968; 2SK1968-E; APT11F80B;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 7.7A TO3P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FQA7N60-ND | 1175168-FQA7N60 | FQA7N60 |
| Product Name | Single FETs, MOSFETs | Electronic Surplus - FQA7N60 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |