onsemi FETs - Single - FQA6N90 FQA6N90

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175167-FQA6N90 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-3, SC-65-3 Power Dissipation (Maximum): 198W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 900V Id - Continuous Drain Current: 6.4A Rds On (Maximum) at Id, Vgs: 1.9Ohm at 3.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 52nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1880pF at 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175167-FQA6N90 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-3, SC-65-3 Power Dissipation (Maximum): 198W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 900V Id - Continuous Drain Current: 6.4A Rds On (Maximum) at Id, Vgs: 1.9Ohm at 3.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 52nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1880pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FQA6N90 - 1175167-FQA6N90 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FQA6N90
1175167-FQA6N90
FETs - Single - FQA6N90 1175167-FQA6N90
Manufacturer: ON Semiconductor Win Source Part Number: 1175167-FQA6N90 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3P-3, SC-65-3 Power Dissipation (Maximum): 198W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 900V Id - Continuous Drain Current: 6.4A Rds On (Maximum) at Id, Vgs: 1.9Ohm at 3.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 52nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1880pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175167-FQA6N90
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3P-3, SC-65-3
Power Dissipation (Maximum): 198W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 6.4A
Rds On (Maximum) at Id, Vgs: 1.9Ohm at 3.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 52nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1880pF at 25V

Buy Now
Singapore, Singapore
900V 6.4A MOSFET Transistor
278-FQA6N90
900V 6.4A MOSFET Transistor 278-FQA6N90
MOSFET N-CH 900V 6.4A TO-3P Product overview: FQA6N90 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA6N90 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 6.4A TO-3P Product overview: FQA6N90 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA6N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA6N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA6N90-ND
Single FETs, MOSFETs FQA6N90-ND
N-Channel 900V 6.4A (Tc) 198W (Tc) Through Hole TO-3P

N-Channel 900V 6.4A (Tc) 198W (Tc) Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA6N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA6N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA6N90
MOSFET N-CH 900V 6.4A TO3P

MOSFET N-CH 900V 6.4A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1175167-FQA6N90 278-FQA6N90 FQA6N90-ND FQA6N90
Product Name FETs - Single - FQA6N90 900V 6.4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 900 volts
PD 198000 milliwatts 198000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details