onsemi 700V 6.4A MOSFET Transistor FQA6N70

Description
MOSFET N-CH 700V 6.4A TO-3P Product overview: FQA6N70 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA6N70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 700V 6.4A TO-3P Product overview: FQA6N70 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA6N70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 6.4A MOSFET Transistor
278-FQA6N70
700V 6.4A MOSFET Transistor 278-FQA6N70
MOSFET N-CH 700V 6.4A TO-3P Product overview: FQA6N70 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA6N70 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 6.4A TO-3P Product overview: FQA6N70 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA6N70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA6N70-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA6N70-ND
Single FETs, MOSFETs FQA6N70-ND
N-Channel 700V 6.4A (Tc) 152W (Tc) Through Hole TO-3P

N-Channel 700V 6.4A (Tc) 152W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA6N70 - 067374-FQA6N70 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA6N70
067374-FQA6N70
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA6N70 067374-FQA6N70
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067374-FQA6N70 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 152W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 6.4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067374-FQA6N70
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 152W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 6.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA6N70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA6N70
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA6N70
MOSFET N-CH 700V 6.4A TO3P

MOSFET N-CH 700V 6.4A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQA6N70 FQA6N70-ND 067374-FQA6N70 FQA6N70
Product Name 700V 6.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA6N70 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 152000 milliwatts 152000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFSL8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Short Leads, I2PAK
Transistor Grade / Operating Range Automotive
View Details
3 suppliers