onsemi Single FETs, MOSFETs FQA65N06

Description
N-Channel 60V 72A (Tc) 183W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 60V 72A (Tc) 183W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA65N06-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA65N06-ND
Single FETs, MOSFETs FQA65N06-ND
N-Channel 60V 72A (Tc) 183W (Tc) Through Hole TO-3P

N-Channel 60V 72A (Tc) 183W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA65N06 - 919261-FQA65N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA65N06
919261-FQA65N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA65N06 919261-FQA65N06
Manufacturer: ON Semiconductor Win Source Part Number: 919261-FQA65N06 Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 72A (Tc) 183W (Tc) Through Hole TO-3P Package: Tube Package: TO-3P-3, SC-65-3 Mounting: Through Hole Part Status: Obsolete Family Name: FQA6 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919261-FQA65N06
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 72A (Tc) 183W (Tc) Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQA6
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 72A MOSFET Transistor
278-FQA65N06
60V 72A MOSFET Transistor 278-FQA65N06
MOSFET N-CH 60V 72A TO-3P Product overview: FQA65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA65N06 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 72A TO-3P Product overview: FQA65N06 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA65N06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA65N06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA65N06
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA65N06
MOSFET N-CH 60V 72A TO3P

MOSFET N-CH 60V 72A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA65N06-ND 919261-FQA65N06 278-FQA65N06 FQA65N06
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA65N06 60V 72A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data