onsemi N-Channel 250V 62A MOSFET Transistor FQA62N25C

Description
N-Channel Power MOSFET, 250V, 62A, 35mR, TO-3P Product overview: FQA62N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA62N25C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 250V, 62A, 35mR, TO-3P Product overview: FQA62N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA62N25C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 62A MOSFET Transistor
278-FQA62N25C
N-Channel 250V 62A MOSFET Transistor 278-FQA62N25C
N-Channel Power MOSFET, 250V, 62A, 35mR, TO-3P Product overview: FQA62N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA62N25C can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 250V, 62A, 35mR, TO-3P Product overview: FQA62N25C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA62N25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA62N25CFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA62N25CFS-ND
Single FETs, MOSFETs FQA62N25CFS-ND
N-Channel 250V 62A (Tc) 298W (Tc) Through Hole TO-3PN

N-Channel 250V 62A (Tc) 298W (Tc) Through Hole TO-3PN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA62N25C - 204268-FQA62N25C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA62N25C
204268-FQA62N25C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA62N25C 204268-FQA62N25C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204268-FQA62N25C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 298W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 6280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 35 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204268-FQA62N25C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 298W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 6280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 35 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 250V N-Channel Adv Q-FET C-Series

MOSFET 250V N-Channel Adv Q-FET C-Series

Buy Now Datasheet
Single FETs, MOSFETs - FQA62N25C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA62N25C
Single FETs, MOSFETs FQA62N25C
MOSFET N-CH 250V 62A TO3PN

MOSFET N-CH 250V 62A TO3PN

Supplier's Site Datasheet
Single FETs, MOSFETs - FQA62N25C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA62N25C
Single FETs, MOSFETs FQA62N25C
POWER FIELD-EFFECT TRANSISTOR, 6

POWER FIELD-EFFECT TRANSISTOR, 6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA62N25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA62N25C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA62N25C
MOSFET N-CH 250V 62A TO3PN

MOSFET N-CH 250V 62A TO3PN

Supplier's Site
N Channel Mosfet, 250V, 62A, To-3Pn; Channel Type Onsemi - 60J0786 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 62A, To-3Pn; Channel Type Onsemi
60J0786
N Channel Mosfet, 250V, 62A, To-3Pn; Channel Type Onsemi 60J0786
N CHANNEL MOSFET, 250V, 62A, TO-3PN; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:62A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 62A, TO-3PN; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:62A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FQA62N25C FQA62N25CFS-ND 204268-FQA62N25C FQA62N25C FQA62N25C FQA62N25C 60J0786
Product Name N-Channel 250V 62A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA62N25C MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 250V, 62A, To-3Pn; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
PD 298000 milliwatts 298000 milliwatts 298000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN TO-3; TO-3P-3, SC-65-3 TO-3P-3, SC-65-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details