onsemi 100V 61A MOSFET Transistor FQA55N10

Description
MOSFET N-CH 100V 61A TO-3P Product overview: FQA55N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA55N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 61A TO-3P Product overview: FQA55N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA55N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 61A MOSFET Transistor
278-FQA55N10
100V 61A MOSFET Transistor 278-FQA55N10
MOSFET N-CH 100V 61A TO-3P Product overview: FQA55N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA55N10 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 61A TO-3P Product overview: FQA55N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 61A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 61A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA55N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA55N10 - 040326-FQA55N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA55N10
040326-FQA55N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA55N10 040326-FQA55N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040326-FQA55N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 61A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 2730pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 26 mOhm @ 30.5A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040326-FQA55N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 61A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 2730pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 26 mOhm @ 30.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - FQA55N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA55N10-ND
Single FETs, MOSFETs FQA55N10-ND
N-Channel 100V 61A (Tc) 190W (Tc) Through Hole TO-3P

N-Channel 100V 61A (Tc) 190W (Tc) Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA55N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA55N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA55N10
MOSFET N-CH 100V 61A TO3P

MOSFET N-CH 100V 61A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FQA55N10 040326-FQA55N10 FQA55N10-ND FQA55N10
Product Name 100V 61A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA55N10 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers