Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039560-FQA46N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3250pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 42 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450
N-Channel 150V 50A (Tc) 250W (Tc) Through Hole TO-3P
MOSFETs 150V N-Channel QFET Product overview: FQA46N15 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA46N15 can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 50A TO3P
N CHANNEL MOSFET, 150V, 50A, TO-3PN; Transistor Polarity:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:50A; On Resistance Rds(on):0.033ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:-RoHS Compliant: Yes
MOSFET Transistor, N Channel, 50 A, 150 V, 33 mohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 150V 50A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1039560-FQA46N15 | FQA46N15FS-ND | 2088-FQA46N15 | FQA46N15 | 34C0380 | 95W3210 | FQA46N15 | FQA46N15 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA46N15 | Single FETs, MOSFETs | N-Channel 150V MOSFET Transistor | Single FETs, MOSFETs | N Channel Mosfet, 150V, 50A, To-3Pn; Transistor Polarity Onsemi | Mosfet Transistor, N Channel, 50 A, 150 V, 33 Mohm, 10 V, 4 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 150 volts | 150 volts | ||||||
| PD | 250000 milliwatts | 250 milliwatts | 250000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | TO-3; SOT3; TO-3PN | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3 | TO-3 | TO-3P-3, SC-65-3 |