onsemi Single FETs, MOSFETs FQA46N15_F109

Description
N-Channel 150V 50A (Tc) 250W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 150V 50A (Tc) 250W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA46N15_F109-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA46N15_F109-ND
Single FETs, MOSFETs FQA46N15_F109-ND
N-Channel 150V 50A (Tc) 250W (Tc) Through Hole TO-3P

N-Channel 150V 50A (Tc) 250W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA46N15_F109 - 1039561-FQA46N15_F109 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA46N15_F109
1039561-FQA46N15_F109
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA46N15_F109 1039561-FQA46N15_F109
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039561-FQA46N15_F10 9 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3250pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 42 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SFH154; IRFP4232PBF; IRFP4232; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039561-FQA46N15_F109
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3250pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 42 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): SFH154; IRFP4232PBF; IRFP4232;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
150V 50A MOSFET Transistor
278-FQA46N15_F109
150V 50A MOSFET Transistor 278-FQA46N15_F109
MOSFET N-CH 150V 50A TO-3P Product overview: FQA46N15_F109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA46N15_F109 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 50A TO-3P Product overview: FQA46N15_F109 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA46N15_F109 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA46N15_F109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA46N15_F109
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA46N15_F109
MOSFET N-CH 150V 50A TO3P

MOSFET N-CH 150V 50A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA46N15_F109-ND 1039561-FQA46N15_F109 278-FQA46N15_F109 FQA46N15_F109
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA46N15_F109 150V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN TO-3P-3, SC-65-3
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details