onsemi N-Channel 300V 43.5A MOSFET Transistor FQA44N30

Description
N-Channel MOSFET, 300V, 43.5A, 69mR, TO-3P Product overview: FQA44N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 43.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 43.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA44N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 300V, 43.5A, 69mR, TO-3P Product overview: FQA44N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 43.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 43.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA44N30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 300V 43.5A MOSFET Transistor
278-FQA44N30
N-Channel 300V 43.5A MOSFET Transistor 278-FQA44N30
N-Channel MOSFET, 300V, 43.5A, 69mR, TO-3P Product overview: FQA44N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 43.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 43.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA44N30 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 300V, 43.5A, 69mR, TO-3P Product overview: FQA44N30 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300V, 43.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 43.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA44N30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N30 - 204267-FQA44N30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N30
204267-FQA44N30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N30 204267-FQA44N30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204267-FQA44N30 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 43.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 5600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 69 mOhm @ 21.75A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204267-FQA44N30
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 43.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 5600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 69 mOhm @ 21.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FQA44N30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA44N30-ND
Single FETs, MOSFETs FQA44N30-ND
N-Channel 300V 43.5A (Tc) 310W (Tc) Through Hole TO-3PN

N-Channel 300V 43.5A (Tc) 310W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FQA44N30
MOSFET FQA44N30
MOSFET 300V N-Channel QFET

MOSFET 300V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA44N30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA44N30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA44N30
MOSFET N-CH 300V 43.5A TO3PN

MOSFET N-CH 300V 43.5A TO3PN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FQA44N30 204267-FQA44N30 FQA44N30-ND FQA44N30 FQA44N30
Product Name N-Channel 300V 43.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N30 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 310000 milliwatts 310000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2442875 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
8 suppliers