onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N10 FQA44N10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204266-FQA44N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 39 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204266-FQA44N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 39 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N10 - 204266-FQA44N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N10
204266-FQA44N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N10 204266-FQA44N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204266-FQA44N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 48A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 39 mOhm @ 24A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204266-FQA44N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 48A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 39 mOhm @ 24A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - FQA44N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA44N10-ND
Single FETs, MOSFETs FQA44N10-ND
N-Channel 100V 48A (Tc) 180W (Tc) Through Hole TO-3P

N-Channel 100V 48A (Tc) 180W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
100V 48A MOSFET Transistor
278-FQA44N10
100V 48A MOSFET Transistor 278-FQA44N10
MOSFET N-CH 100V 48A TO-3P Product overview: FQA44N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA44N10 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 48A TO-3P Product overview: FQA44N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA44N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 48A TO-3P - 598-FQA44N10 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 48A TO-3P
598-FQA44N10
MOSFET N-CH 100V 48A TO-3P 598-FQA44N10
MOSFET N-CH 100V 48A TO-3P

MOSFET N-CH 100V 48A TO-3P

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA44N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA44N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA44N10
MOSFET N-CH 100V 48A TO3P

MOSFET N-CH 100V 48A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 204266-FQA44N10 FQA44N10-ND 278-FQA44N10 598-FQA44N10 FQA44N10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N10 Single FETs, MOSFETs 100V 48A MOSFET Transistor MOSFET N-CH 100V 48A TO-3P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers