onsemi Single FETs, MOSFETs FQA44N08

Description
N-Channel 80V 49.8A (Tc) 163W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 80V 49.8A (Tc) 163W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA44N08-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA44N08-ND
Single FETs, MOSFETs FQA44N08-ND
N-Channel 80V 49.8A (Tc) 163W (Tc) Through Hole TO-3P

N-Channel 80V 49.8A (Tc) 163W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N08 - 919259-FQA44N08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N08
919259-FQA44N08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N08 919259-FQA44N08
Manufacturer: ON Semiconductor Win Source Part Number: 919259-FQA44N08 Series: QFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 49.8A (Tc) 163W (Tc) Through Hole TO-3P Package: Tube Package: TO-3P-3, SC-65-3 Mounting: Through Hole Part Status: Obsolete Family Name: FQA4 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919259-FQA44N08
Series: QFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 49.8A (Tc) 163W (Tc) Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: FQA4
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA44N08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA44N08
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA44N08
MOSFET N-CH 80V 49.8A TO3P

MOSFET N-CH 80V 49.8A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA44N08-ND 919259-FQA44N08 FQA44N08
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA44N08 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details