onsemi MOSFETs FQA40N25

Description
MOSFET N-Channel 250V 40A TO-3P(N)
Request a Quote Datasheet
Description
MOSFET N-Channel 250V 40A TO-3P(N)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6714941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714941
MOSFETs 6714941
MOSFET N-Channel 250V 40A TO-3P(N)

MOSFET N-Channel 250V 40A TO-3P(N)

Supplier's Site
MOSFETs - 6714941P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6714941P
MOSFETs 6714941P
MOSFET N-Channel 250V 40A TO-3P(N)

MOSFET N-Channel 250V 40A TO-3P(N)

Supplier's Site
MOSFETs - 1455361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455361
MOSFETs 1455361
MOSFET N-Channel 250V 40A TO-3P(N)

MOSFET N-Channel 250V 40A TO-3P(N)

Supplier's Site
Single FETs, MOSFETs - FQA40N25FS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA40N25FS-ND
Single FETs, MOSFETs FQA40N25FS-ND
N-Channel 250V 40A (Tc) 280W (Tc) Through Hole TO-3PN

N-Channel 250V 40A (Tc) 280W (Tc) Through Hole TO-3PN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA40N25 - 204265-FQA40N25 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA40N25
204265-FQA40N25
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA40N25 204265-FQA40N25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204265-FQA40N25 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 70 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204265-FQA40N25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 70 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
N-Channel 250V MOSFET Transistor
2088-FQA40N25
N-Channel 250V MOSFET Transistor 2088-FQA40N25
MOSFETs 250V N-Channel QFET Product overview: FQA40N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA40N25 can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Channel QFET Product overview: FQA40N25 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA40N25 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQA40N25
MOSFET FQA40N25
MOSFET 250V N-Channel QFET

MOSFET 250V N-Channel QFET

Buy Now Datasheet
Single FETs, MOSFETs - FQA40N25 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQA40N25
Single FETs, MOSFETs FQA40N25
MOSFET N-CH 250V 40A TO3PN

MOSFET N-CH 250V 40A TO3PN

Supplier's Site Datasheet
Mosfet, N-Ch, 250V, 40A, To-3Pn-3; Channel Type Onsemi - 31Y1506 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 40A, To-3Pn-3; Channel Type Onsemi
31Y1506
Mosfet, N-Ch, 250V, 40A, To-3Pn-3; Channel Type Onsemi 31Y1506
MOSFET, N-CH, 250V, 40A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 250V, 40A, TO-3PN-3; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA40N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA40N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA40N25
MOSFET N-CH 250V 40A TO3PN

MOSFET N-CH 250V 40A TO3PN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6714941 6714941P FQA40N25FS-ND 204265-FQA40N25 2088-FQA40N25 FQA40N25 FQA40N25 31Y1506 FQA40N25
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA40N25 N-Channel 250V MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 250V, 40A, To-3Pn-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type To-3pn TO-3PN TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3PN Tube TO-3; TO-3P-3, SC-65-3 TO-3 TO-3P-3, SC-65-3
Number of units in IC 1
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data