P-Channel 150V 36A (Tc) 294W (Tc) Through Hole TO-3PN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 141272-FQA36P15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 294W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 3320pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 90 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MOSFETs 150V P-Channel QFET Product overview: FQA36P15 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA36P15 can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 36A TO3PN
MOSFET P-CH 150V 36A TO3PN
P CHANNEL MOSFET, -150V, 36A, TO-3P; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:36A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET Transistor, P Channel, -36 A, -150 V, 90 mohm, -10 V, -4 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FQA36P15-ND | 141272-FQA36P15 | 2088-FQA36P15 | FQA36P15 | FQA36P15 | 45J3232 | 61M6400 | FQA36P15 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA36P15 | P-Channel 150V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -150V, 36A, To-3P; Channel Type Onsemi | Mosfet Transistor, P Channel, -36 A, -150 V, 90 Mohm, -10 V, -4 V Rohs Compliant Onsemi | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3PN | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 | TO-3 | TO-3 | |
| V(BR)DSS | 150 volts | 150 volts | ||||||
| PD | 294000 milliwatts | 294 milliwatts | 294000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |