onsemi Single FETs, MOSFETs FQA34N20L

Description
N-Channel 200V 34A (Tc) 210W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 200V 34A (Tc) 210W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQA34N20L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQA34N20L-ND
Single FETs, MOSFETs FQA34N20L-ND
N-Channel 200V 34A (Tc) 210W (Tc) Through Hole TO-3P

N-Channel 200V 34A (Tc) 210W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
200V 34A MOSFET Transistor
278-FQA34N20L
200V 34A MOSFET Transistor 278-FQA34N20L
MOSFET N-CH 200V 34A TO3P Product overview: FQA34N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA34N20L can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 34A TO3P Product overview: FQA34N20L from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQA34N20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA34N20L - 001229-FQA34N20L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA34N20L
001229-FQA34N20L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA34N20L 001229-FQA34N20L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001229-FQA34N20L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 72nC @ 5V Max Input Capacitance: 3900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001229-FQA34N20L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 72nC @ 5V
Max Input Capacitance: 3900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQA34N20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQA34N20L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQA34N20L
MOSFET N-CH 200V 34A TO3P

MOSFET N-CH 200V 34A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQA34N20L-ND 278-FQA34N20L 001229-FQA34N20L FQA34N20L
Product Name Single FETs, MOSFETs 200V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA34N20L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 Tube TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
PD 210000 milliwatts 210000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers