MOSFETs 150V N-Channel QFET Product overview: FQA28N15 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQA28N15 can be used for catalog matching and distributor lookup.
N-Channel 150V 33A (Tc) 227W (Tc) Through Hole TO-3PN
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039551-FQA28N15
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 227W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 90 mOhm @ 16.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Lighting, Audio, Motor Drive & Control
Quantity per package: 450
N CHANNEL MOSFET, 150V, 33A, TO-3P; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
MOSFET Transistor, N Channel, 33 A, 150 V, 0.067 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 150V 33A TO3PN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FQA28N15 | FQA28N15-ND | 1039551-FQA28N15 | 58K8866 | 87X8791 | FQA28N15 | FQA28N15 |
| Product Name | N-Channel 150V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQA28N15 | N Channel Mosfet, 150V, 33A, To-3P; Channel Type Onsemi | Mosfet Transistor, N Channel, 33 A, 150 V, 0.067 Ohm, 10 V, 4 V Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0200 kS | ||||||
| PD | 277 milliwatts | 227000 milliwatts | |||||
| Package Type | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3PN | TO-3 | TO-3 | TO-3P-3, SC-65-3 |